The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year. For an ordinary PC to function properly you need at least 512 MB of RAM nowadays.
ValueRAM's KVR667D2N5K2/2G is a kit of two 128M x 64-bit (1GB) DDR2-667 CL5 SDRAM (Synchronous DRAM) memory modules. Total kit capacity it 2GB. The components on each module include sixteen 64M x 8-bit (16M x 8-bit x 4 Bank) DDR2-667 SDRAM in FBGA packages. Each 240-pin DIMM uses gold contact fingers and requires +1.8V.
Specs
Alternatives
Options
Memory
Internal memory
The amount of memory measured in megabytes installed in the system's hardware
2048 MB
Internal memory type
DDR2-SDRAM
Form factor
Description of characteristics; and/or size of the product; included by type.
240-Pin DIMM
Bus clock rate
667 MHz
Check width
8 bit
ECC
ECC means Error Correction Code, and it is memory that is able to detect and correct some memory errors without user intervention.
Memory bus
64 bit
Module configuration
128 x 64
Lead plating
Gold
CAS latency
CL5
Memory
Row cycle time
54 ns
Refresh row cycle time
105 ns
Row active time
39 / 70.000 ns
Internal memory access speed
3 / 8 ns
Energy management
Input voltage
1.8 V
Technical details
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.